MSI logo

MSI MECH RX 5500 XT 8G OC graphics card AMD Radeon RX 5500 XT 8 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102160
Info modified on:
02 Sept 2024, 20:34:56
Short summary description MSI MECH RX 5500 XT 8G OC graphics card AMD Radeon RX 5500 XT 8 GB GDDR6:

MSI MECH RX 5500 XT 8G OC, Radeon RX 5500 XT, 8 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI MECH RX 5500 XT 8G OC graphics card AMD Radeon RX 5500 XT 8 GB GDDR6:

MSI MECH RX 5500 XT 8G OC. Graphics processor family: AMD, Graphics processor: Radeon RX 5500 XT, Processor frequency: 1647 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.