MSI logo

MSI R6570-MD2GD3 graphics card AMD Radeon HD6570 2 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52479
Info modified on:
02 Sept 2024, 20:32:58
Short summary description MSI R6570-MD2GD3 graphics card AMD Radeon HD6570 2 GB GDDR3:

MSI R6570-MD2GD3, Radeon HD6570, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R6570-MD2GD3 graphics card AMD Radeon HD6570 2 GB GDDR3:

MSI R6570-MD2GD3. Graphics processor family: AMD, Graphics processor: Radeon HD6570, Processor frequency: 650 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1334 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.