MSI logo

MSI R4850-2D1G-OC graphics card 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52551
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R4850-2D1G-OC graphics card 1 GB GDDR3:

MSI R4850-2D1G-OC, 1 GB, GDDR3, 256 bit, 1986 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R4850-2D1G-OC graphics card 1 GB GDDR3:

MSI R4850-2D1G-OC. Processor frequency: 640 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1986 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.