MSI logo

MSI Pro 20ET 4BW-044EU Intel® Celeron® N3160 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51111
Info modified on:
14 Mar 2024, 18:31:34
Short summary description MSI Pro 20ET 4BW-044EU Intel® Celeron® N3160 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:

MSI Pro 20ET 4BW-044EU, 49.5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home

Long summary description MSI Pro 20ET 4BW-044EU Intel® Celeron® N3160 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:

MSI Pro 20ET 4BW-044EU. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.