MSI logo

MSI Prestige 15 A11SC-051PL Intel® Core™ i5 i5-1155G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6E (802.11ax) Windows 10 Home Carbon, Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10975
Info modified on:
11 Mar 2024, 09:14:46
Short summary description MSI Prestige 15 A11SC-051PL Intel® Core™ i5 i5-1155G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6E (802.11ax) Windows 10 Home Carbon, Grey:

MSI Prestige 15 A11SC-051PL, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description MSI Prestige 15 A11SC-051PL Intel® Core™ i5 i5-1155G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6E (802.11ax) Windows 10 Home Carbon, Grey:

MSI Prestige 15 A11SC-051PL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1155G7. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Max-Q. Operating system installed: Windows 10 Home. Product colour: Carbon, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.