MSI logo

MSI Prestige PE70 7RD-225XKR laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58177
Info modified on:
01 Feb 2025, 04:25:37
Short summary description MSI Prestige PE70 7RD-225XKR laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Silver:

MSI Prestige PE70 7RD-225XKR, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Prestige PE70 7RD-225XKR laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Silver:

MSI Prestige PE70 7RD-225XKR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.