MSI logo

MSI P45 NEO-F motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117770
Info modified on:
12 Jun 2018, 16:28:59
Short summary description MSI P45 NEO-F motherboard LGA 775 (Socket T) ATX:

MSI P45 NEO-F, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111C, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI P45 NEO-F motherboard LGA 775 (Socket T) ATX:

MSI P45 NEO-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 245 mm, Depth: 305 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.