MSI logo

MSI Optix G273QF 27 inch IPS WQHD 1ms 165Hz G-SYNC Compatible Flat Gaming Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215891
Info modified on:
01 Apr 2025, 11:59:36
Short summary description MSI Optix G273QF 27 inch IPS WQHD 1ms 165Hz G-SYNC Compatible Flat Gaming Monitor:

MSI Optix G273QF 27 inch IPS WQHD 1ms 165Hz G-SYNC Compatible Flat Gaming Monitor, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description MSI Optix G273QF 27 inch IPS WQHD 1ms 165Hz G-SYNC Compatible Flat Gaming Monitor:

MSI Optix G273QF 27 inch IPS WQHD 1ms 165Hz G-SYNC Compatible Flat Gaming Monitor. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.