MSI logo

MSI NX7300LE-TD256EH graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102335
Info modified on:
04 Apr 2019, 07:45:14
Short summary description MSI NX7300LE-TD256EH graphics card GDDR2:

MSI NX7300LE-TD256EH, GDDR2, 64 bit, 650 MHz, 2048 x 1536 pixels

Long summary description MSI NX7300LE-TD256EH graphics card GDDR2:

MSI NX7300LE-TD256EH. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 650 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.