MSI Nightblade Z97-005EU, 4 GHz, Intel® Core™ i7, i7-4790K, 8 GB, 1.13 TB, Windows 8.1
MSI Nightblade Z97-005EU. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Desktop. Product type: PC. Product colour: Black