MSI logo

MSI NIGHTBLADE MI2-001BUS PC/workstation barebone 10L sized PC Black, Red Intel® B150 LGA 1151 (Socket H4)

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53838
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI NIGHTBLADE MI2-001BUS PC/workstation barebone 10L sized PC Black, Red Intel® B150 LGA 1151 (Socket H4):

MSI NIGHTBLADE MI2-001BUS, 10L sized PC, PC barebone, Intel® B150, LGA 1151 (Socket H4), DDR4-SDRAM, M.2, Serial ATA III

Long summary description MSI NIGHTBLADE MI2-001BUS PC/workstation barebone 10L sized PC Black, Red Intel® B150 LGA 1151 (Socket H4):

MSI NIGHTBLADE MI2-001BUS. Chassis type: 10L sized PC, Product type: PC barebone. Motherboard chipset: Intel® B150, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Cooling type: Active. Power supply: 350 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.