MSI logo

MSI N9600GT-T2D2G graphics card GeForce 9600 GT 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67101
Info modified on:
04 Apr 2019, 08:53:03
Short summary description MSI N9600GT-T2D2G graphics card GeForce 9600 GT 2 GB GDDR3:

MSI N9600GT-T2D2G, GeForce 9600 GT, 2 GB, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description MSI N9600GT-T2D2G graphics card GeForce 9600 GT 2 GB GDDR3:

MSI N9600GT-T2D2G. Graphics processor: GeForce 9600 GT. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.