MSI logo

MSI N780 TF 3GD5 graphics card NVIDIA GeForce GTX 780 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84926
Info modified on:
02 Sept 2024, 20:34:34
Short summary description MSI N780 TF 3GD5 graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:

MSI N780 TF 3GD5, GeForce GTX 780, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI N780 TF 3GD5 graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:

MSI N780 TF 3GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 876 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.