MSI logo

MSI N470GTX-M2D12 graphics card GeForce GTX 470 1.25 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83738
Info modified on:
02 Sept 2024, 20:33:05
Short summary description MSI N470GTX-M2D12 graphics card GeForce GTX 470 1.25 GB GDDR5:

MSI N470GTX-M2D12, GeForce GTX 470, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N470GTX-M2D12 graphics card GeForce GTX 470 1.25 GB GDDR5:

MSI N470GTX-M2D12. Graphics processor: GeForce GTX 470. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3348 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.