MSI logo

MSI N260GTX-T2D896-OCV3 graphics card GeForce GTX 260 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78293
Info modified on:
07 Apr 2020, 09:46:15
Short summary description MSI N260GTX-T2D896-OCV3 graphics card GeForce GTX 260 GDDR3:

MSI N260GTX-T2D896-OCV3, GeForce GTX 260, GDDR3, 448 bit, 2160 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N260GTX-T2D896-OCV3 graphics card GeForce GTX 260 GDDR3:

MSI N260GTX-T2D896-OCV3. Graphics processor: GeForce GTX 260, Processor frequency: 620 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2160 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.