Intel Core i7-10700 (16MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 SUPER (8GB), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
GAME IN STYLE
The MPG series brings out the best in gamers by allowing full expression in color with advanced RGB lighting control and synchronization. Experiment on another level of personalization with a front LED strip that provides convenient in-game and real time notifications. With the MPG series, transform your equipment into the center of attention and top leaderboards in style.
THE CENTERPIECE OF GAMING
The MPG Trident A takes charge by being the most compact gaming desktop. Packed in a 10 liters volume case, it has components that are typically found in full tower cases, including the latest 10th Gen Intel® Core™ processors and NVIDIA® GeForce® RTX graphics cards. In essence, the MPG Trident A can only be surpassed by itself.
DISCOVER YOUR NEXT FAVORITE GAME
Unlimited access to over 100 high-quality PC games on Windows 10. One month subscription to Game Pass that’s included with the purchase of your device. Download and play new games. With a huge variety of games from every genre, there’s something for everyone—and enjoy exclusive member deals and discounts. With games added all the time, you’ll always have something new to play.
OUTPLAY THE COMPETITION
Experience a 40% boost in computing from last generation. MSI Desktop equips the 10th Gen. Intel® Core™ i7 processor with the upmost computing power to bring you an unparalleled gaming experience.
NVIDIA GEFORCE® RTX SUPER™ SERIES GRAPHICS
The new GeForce® RTX SUPER™ Series has more cores and higher clocks for superfast performance compared to previous-gen GPUs. See your games come to life with super-fast ray tracing; delivers physically accurate shadows, reflections, and lighting. Tap into Tensor Cores for super-powerful AI-processing. Advanced memory, performance boosts, and processing technologies make these GPUs the perfect weapon for hardcore gamers. Get your super powers.
LIGHTNING FAST
Unleash the full potential with the latest SSD technology, the NVM Express. 6 times faster than traditional SATA SSD.
STRONGER AND FASTER
Featuring the latest 10th Gen Intel® Core™ processors, memory can support up to DDR4 2933MHz to delivers an unprecedented gaming experience.
LESS IS MORE
Merely 10 liters in volume, the MPG Trident A allows you to maximize your game while minimizing desk space.
LIGHT UP YOUR RIG
Customize your MPG Trident A with Mystic Light. Simply select any available colors from the palette and design your own LED Effect.
2.5G LAN
Connect and rapidly transfer data over a network with the high-bandwidth and low-latency 2.5 Gbps Ethernet LAN. Integrated with the exclusive MSI LAN Manager, it prioritizes latency-sensitive application and allows users to take control of their experience.
MAXIMIZE PERFORMANCE
Read and write your files over USB faster than ever. Featuring USB-C ports,
the MPG Trident A boost your USB devices, delivering lightning-fast transfer speed up to 5 Gbps.
THE LATEST WIFI 6 TECHNOLOGY
The MSI Desktop features the latest Wi-Fi 6 802.11ax standard, and speed up to 2.4 Gbps, which is 3x times faster than the Ethernet LAN. The latency is also 75% lower than the previous generation. With Wi-Fi 6 technology, MSI is destined to break the speed myth of wireless connection
EASY TO UPGRADE
MPG Trident A collocates the major components on the two sides - Remove the two side panels then you can upgrade the components in an ease.
REAL COMPACT PC WITHOUT EXTERNAL ADAPTER
PCs in the size of MPG Trident A often come with a giant, heavy external adapter. With advanced engineering ability, MSI has managed to put the power supply into the case of MPG Trident A, making it a real compact PC with great portability.
BEST PROTECTION FOR TRANSPORTATION
To protect your most important component of your gaming PC and MSI Graphics Card, we designed it in a vertical position. This will prevent bending of the card or damage to the PCI-E slot during transport.
MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.
ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.
MSI MPG Trident A 10SD-1213FR, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 2.51 TB, Windows 10 Home
MSI MPG Trident A 10SD-1213FR. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC. Product colour: Black