MSI logo

MSI Modern 15 H AI C2HMG-239AU Intel Core Ultra 9 285H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
470
Info modified on:
14 Jul 2025, 08:42:45
Short summary description MSI Modern 15 H AI C2HMG-239AU Intel Core Ultra 9 285H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Modern 15 H AI C2HMG-239AU, Intel Core Ultra 9, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Modern 15 H AI C2HMG-239AU Intel Core Ultra 9 285H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Modern 15 H AI C2HMG-239AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 285H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc 140T. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1.9 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.