MSI logo

MSI MEG Z490 UNIFY Motherboard 'ATX, LGA1200, DDR4, 802.11ax WiFi 6 + Bluetooth 5.1, USB 3.2 Gen2, Lightning USB 20G, Type C, M.2,Gen 4 Ready, 10th Gen Intel Core'

Data-sheet quality:
created/standardized by Icecat
Product views:
115561
Info modified on:
30 Oct 2024, 13:00:39
Short summary description MSI MEG Z490 UNIFY Motherboard 'ATX, LGA1200, DDR4, 802.11ax WiFi 6 + Bluetooth 5.1, USB 3.2 Gen2, Lightning USB 20G, Type C, M.2,Gen 4 Ready, 10th Gen Intel Core':

MSI MEG Z490 UNIFY Motherboard 'ATX, LGA1200, DDR4, 802.11ax WiFi 6 + Bluetooth 5.1, USB 3.2 Gen2, Lightning USB 20G, Type C, M.2,Gen 4 Ready, 10th Gen Intel Core', Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel Pentium G, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MEG Z490 UNIFY Motherboard 'ATX, LGA1200, DDR4, 802.11ax WiFi 6 + Bluetooth 5.1, USB 3.2 Gen2, Lightning USB 20G, Type C, M.2,Gen 4 Ready, 10th Gen Intel Core':

MSI MEG Z490 UNIFY Motherboard 'ATX, LGA1200, DDR4, 802.11ax WiFi 6 + Bluetooth 5.1, USB 3.2 Gen2, Lightning USB 20G, Type C, M.2,Gen 4 Ready, 10th Gen Intel Core'. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.