MSI MEG Aegis Ti5 10TD-007EU, 3.8 GHz, Intel® Core™ i7, i7-10700K, 64 GB, 4 TB, Windows 10 Pro
MSI MEG Aegis Ti5 10TD-007EU. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Product colour: Black