MSI logo

MSI MAG Infinite S3 14NUC7-1436EU Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20845
Info modified on:
20 Dec 2024, 08:37:56
Short summary description MSI MAG Infinite S3 14NUC7-1436EU Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:

MSI MAG Infinite S3 14NUC7-1436EU, 2.1 GHz, Intel® Core™ i7, i7-14700F, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI MAG Infinite S3 14NUC7-1436EU Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:

MSI MAG Infinite S3 14NUC7-1436EU. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 7.73 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.