MSI MAG Infinite 10SI-1051MYS, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 512 GB, Windows 10 Home
MSI MAG Infinite 10SI-1051MYS. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black