MSI logo

MSI MAG B560M BAZOOKA motherboard Intel B560 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195437
Info modified on:
20 Dec 2024, 03:45:02
Short summary description MSI MAG B560M BAZOOKA motherboard Intel B560 LGA 1200 (Socket H5) micro ATX:

MSI MAG B560M BAZOOKA, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MAG B560M BAZOOKA motherboard Intel B560 LGA 1200 (Socket H5) micro ATX:

MSI MAG B560M BAZOOKA. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B

Reasons to buy
The Story
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.