MSI logo

MSI MAG B550 Tomahawk AMD B550 Socket AM4 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
610433
Info modified on:
04 Jun 2025, 16:43:06
Short summary description MSI MAG B550 Tomahawk AMD B550 Socket AM4 ATX:

MSI MAG B550 Tomahawk, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description MSI MAG B550 Tomahawk AMD B550 Socket AM4 ATX:

MSI MAG B550 Tomahawk. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 16000 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H, Realtek RTL8125B

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.