MSI logo

MSI MB AMD S939 K8N NEO4 Platinum ATX Socket 939

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91170
Info modified on:
04 Apr 2019, 04:53:06
Short summary description MSI MB AMD S939 K8N NEO4 Platinum ATX Socket 939:

MSI MB AMD S939 K8N NEO4 Platinum ATX, AMD, Socket 939, 4 GB, 1 LAN supports 10/100/1000 Fast Ethernet by Marvell 88E1111 PHY, ATX, ATX

Long summary description MSI MB AMD S939 K8N NEO4 Platinum ATX Socket 939:

MSI MB AMD S939 K8N NEO4 Platinum ATX. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: 1 LAN supports 10/100/1000 Fast Ethernet by Marvell 88E1111 PHY. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 304 x 244, Audio output: .1 channel audio codec RealTek ALC850.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.