MSI logo

MSI K7T266 Pro Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45499
Info modified on:
30 Oct 2024, 13:10:49
Short summary description MSI K7T266 Pro Socket A (462) ATX:

MSI K7T266 Pro, AMD, Socket A (462), AMD Athlon XP, AMD Athlon, DDR-SDRAM, 3 GB, DIMM

Long summary description MSI K7T266 Pro Socket A (462) ATX:

MSI K7T266 Pro. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon XP, AMD Athlon. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory slots type: DIMM. Supported storage drive interfaces: Parallel ATA, RAID levels: 0, 1. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: VIA. BIOS type: AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.