MSI logo

MSI Infinite S 9SC-097MYS Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42747
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Infinite S 9SC-097MYS Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

MSI Infinite S 9SC-097MYS, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 512 GB, Windows 10 Home

Long summary description MSI Infinite S 9SC-097MYS Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

MSI Infinite S 9SC-097MYS. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 6.35 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.