MSI logo

MSI H61M-E33 (B3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85783
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H61M-E33 (B3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-E33 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1.5 V

Long summary description MSI H61M-E33 (B3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-E33 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61. Width: 245 mm, Depth: 215 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.