MSI Megabook GX710 Performance Edition, 1.9 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 2 GB, 250 GB, FreeDOS
MSI Megabook GX710 Performance Edition. Processor model: TL-58, Processor frequency: 1.9 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: FreeDOS. Weight: 3.4 kg