MSI logo

MSI Megabook GX600 Intel® Core™2 Duo T7500 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59274
Info modified on:
27 Jan 2025, 08:22:24
Short summary description MSI Megabook GX600 Intel® Core™2 Duo T7500 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black:

MSI Megabook GX600, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description MSI Megabook GX600 Intel® Core™2 Duo T7500 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black:

MSI Megabook GX600. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.8 kg

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.