MSI Gaming GT80S 6QE-013US Titan SLI, Intel® Core™ i7, 2.9 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 24 GB, 1.26 TB
MSI Gaming GT80S 6QE-013US Titan SLI. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6920HQ, Processor frequency: 2.9 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black