MSI logo

MSI Gaming GT80 2QE(Titan SLI)-026PL Intel® Core™ i7 i7-4980HQ Laptop 46.7 cm (18.4") Full HD 32 GB DDR3L-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25231
Info modified on:
28 Jan 2025, 10:29:38
Short summary description MSI Gaming GT80 2QE(Titan SLI)-026PL Intel® Core™ i7 i7-4980HQ Laptop 46.7 cm (18.4") Full HD 32 GB DDR3L-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GT80 2QE(Titan SLI)-026PL, Intel® Core™ i7, 2.8 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 2 TB

Long summary description MSI Gaming GT80 2QE(Titan SLI)-026PL Intel® Core™ i7 i7-4980HQ Laptop 46.7 cm (18.4") Full HD 32 GB DDR3L-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GT80 2QE(Titan SLI)-026PL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4980HQ, Processor frequency: 2.8 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.