MSI Gaming GT76 Titan DT-039, Intel® Core™ i9, 3.6 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 64 GB, 2.02 TB
MSI Gaming GT76 Titan DT-039. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9900K, Processor frequency: 3.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black