MSI logo

MSI Megabook GT725-009AU laptop Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4850 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18210
Info modified on:
28 Jan 2025, 10:22:23
Short summary description MSI Megabook GT725-009AU laptop Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4850 Windows Vista Home Premium:

MSI Megabook GT725-009AU, Intel® Core™2 Quad, 2 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description MSI Megabook GT725-009AU laptop Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4850 Windows Vista Home Premium:

MSI Megabook GT725-009AU. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Weight: 3.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.