MSI logo

MSI Megabook GT663R-414NE laptop Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42693
Info modified on:
02 Feb 2025, 23:11:19
Short summary description MSI Megabook GT663R-414NE laptop Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

MSI Megabook GT663R-414NE, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description MSI Megabook GT663R-414NE laptop Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

MSI Megabook GT663R-414NE. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.