MSI logo

MSI Gaming GS63VR Stealth Pro-229 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64887
Info modified on:
22 Jan 2025, 05:39:34
Short summary description MSI Gaming GS63VR Stealth Pro-229 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Gaming GS63VR Stealth Pro-229, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1,51 TB

Long summary description MSI Gaming GS63VR Stealth Pro-229 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Gaming GS63VR Stealth Pro-229. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system software: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.