MSI logo

MSI Gaming GS43VR 6RE(Phantom Pro)-015XPL Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39203
Info modified on:
29 Jan 2025, 18:26:25
Short summary description MSI Gaming GS43VR 6RE(Phantom Pro)-015XPL Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GS43VR 6RE(Phantom Pro)-015XPL, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description MSI Gaming GS43VR 6RE(Phantom Pro)-015XPL Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GS43VR 6RE(Phantom Pro)-015XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.