MSI logo

MSI Gaming GL62 6QF-1606XFR prenosni računar Intel® Core™ i5 i5-6300HQ Laptop računari 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) FreeDOS Crno

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70339
Info modified on:
25 Jan 2025, 22:20:17
Short summary description MSI Gaming GL62 6QF-1606XFR prenosni računar Intel® Core™ i5 i5-6300HQ Laptop računari 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) FreeDOS Crno:

MSI Gaming GL62 6QF-1606XFR, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksela, 8 GB, 1 TB

Long summary description MSI Gaming GL62 6QF-1606XFR prenosni računar Intel® Core™ i5 i5-6300HQ Laptop računari 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) FreeDOS Crno:

MSI Gaming GL62 6QF-1606XFR. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i5, Procesor: i5-6300HQ, Takt procesora: 2,3 GHz. Dijagonala monitora: 39,6 cm (15.6"), Tip visoke definicije (HD): HD, Rezolucije ekrana: 1366 x 768 piksela. Interna memorija: 8 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 1 TB, Medijum za skladištenje: HDD, Vrsta optičkog uređaja: DVD super-multifunkcionalni. Instalirani operativni sistem: FreeDOS. Boja proizvoda: Crno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.