MSI logo

MSI Gaming GF75 10SCSR-475XFR Thin Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16157
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points MSI Gaming GF75 10SCSR-475XFR Thin Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Black:
  • - No OS
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name MSI Gaming GF75 10SCSR-475XFR Thin Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Black:

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), LAN, WLAN, Webcam, No OS

MSI Gaming GF75 10SCSR-475XFR Thin Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Black:

The one that is the most adaptable to change is the one that survive and evolve. Choose the Dragon Spirit and evolve with the latest MSI Gaming Laptops equipped with 10th Gen. Intel® Core™ i7 processors (Comet Lake H) & latest GeForce® GTX graphics designed for gamers with style. Head first into the New Generation.

REDEFINING WHAT'S POSSIBLE
Latest 10th Gen. Intel® Core™ i7 processor powers up with up to 15% performance gains over the previous generation. Higher single core frequency is better for gaming experience.

16: THE NEW SUPERCHARGER
The GeForce® GTX 1660 Ti is built with the breakthrough graphics performance of the award-winning NVIDIA Turing™ architecture. With performance that rivals the GeForce GTX 1070, it's a blazing-fast supercharger for today's most popular games, and even faster with modern titles.

144HZ IPS-LEVEL THIN-BEZEL GAMING DISPLAY
UNPRECEDENTED SPEED AND CLARITY
The fastest gaming display brings you the most vibrant visuals so you never miss a beat.

THIN & LIGHT ALUMINUM HAIR-BRUSHED AESTHETICS
Metallic top and keyboard cover paired with futuristic design that's packed for battle.

4-SIDED THIN BEZEL DESIGN
Enjoy more immersive gameplay in an even more compact chassis.

REVOLUTIONARY COOLING FOR LOW-KEY GAMING
Dedicated thermal solutions for both the CPU and GPU with up to 7 heat pipes, work harmoniously by minimizing the heat and maximizing the airflow for smooth gaming performance in such compact chassis.

6 HOURS BATTERY LIFE
All juiced up for unplugged productivity and entertainment.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.

ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.

Free Buff to Your Rig
MSI's exclusive Dragon Center software helps you control and customize your MSI laptop the way you want. Monitor, adjust and optimize easily through one unified system.

MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.

Short summary description MSI Gaming GF75 10SCSR-475XFR Thin Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Black:

MSI Gaming GF75 10SCSR-475XFR Thin, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Gaming GF75 10SCSR-475XFR Thin Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Black:

MSI Gaming GF75 10SCSR-475XFR Thin. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Ti. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.