MSI logo

MSI Gaming GF63 10SCSR-1239NL Thin Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20007
Info modified on:
03 Jan 2024, 17:33:35
Bullet Points MSI Gaming GF63 10SCSR-1239NL Thin Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10300H (8MB Cache, 2.5GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6)
  • - 16GB DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name MSI Gaming GF63 10SCSR-1239NL Thin Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i5-10300H (8MB Cache, 2.5GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit

MSI Gaming GF63 10SCSR-1239NL Thin Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

The one that is the most adaptable to change is the one that survive and evolve. Choose the Dragon Spirit and evolve with the latest MSI Gaming Laptops equipped with 10th Gen. Intel® Core™ i7 processors (Comet Lake H) & latest GeForce® GTX graphics designed for gamers with style. Head first into the New Generation.

REDEFINING WHAT'S POSSIBLE
Latest 10th Gen. Intel® Core™ i7 processor powers up with up to 15% performance gains over the previous generation. Higher single core frequency is better for gaming experience.

THIN, FOR THE WIN
NVIDIA Max-Q is an innovative approach to crafting the world's thinnest, fastest, quietest gaming laptops. It hits the sweet spot of ultimate GeForce gaming and impossibly sleek design. Finally, a gaming laptop you can put on your lap.

STAY COOL AND QUIET UNDER LOAD
Fine-tuned to be noticeably quieter and cooler under load, easily blending into any environment.

144HZ IPS-LEVEL THIN-BEZEL GAMING DISPLAY
UNPRECEDENTED SPEED AND CLARITY
The fastest gaming display brings you the most vibrant visuals so you never miss a beat.

THIN & LIGHT ALUMINUM HAIR-BRUSHED AESTHETICS
Metallic top and keyboard cover paired with an unique X-shaped ventilation hidden underneath.

7 HOURS BATTERY LIFE
All juiced up for unplugged productivity and entertainment.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.

ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.

Free Buff to Your Rig
MSI's exclusive Dragon Center software helps you control and customize your MSI laptop the way you want. Monitor, adjust and optimize easily through one unified system.

MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.

Short summary description MSI Gaming GF63 10SCSR-1239NL Thin Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GF63 10SCSR-1239NL Thin, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Gaming GF63 10SCSR-1239NL Thin Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GF63 10SCSR-1239NL Thin. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.