MSI logo

MSI VENTUS GeForce RTX 2080 Ti GP OC NVIDIA 11 GB GDDR6

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17161
Info modified on:
02 Sept 2024, 20:35:51
Short summary description MSI VENTUS GeForce RTX 2080 Ti GP OC NVIDIA 11 GB GDDR6:

MSI VENTUS GeForce RTX 2080 Ti GP OC, GeForce RTX 2080 Ti, 11 GB, GDDR6, 352 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description MSI VENTUS GeForce RTX 2080 Ti GP OC NVIDIA 11 GB GDDR6:

MSI VENTUS GeForce RTX 2080 Ti GP OC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 Ti, Processor frequency: 1350 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR6, Memory bus: 352 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.