MSI logo

MSI Gaming GE78HX 13VG-009UK Raider Intel® Core™ i7 i7-13700HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11819
Info modified on:
31 Jul 2024, 18:02:36
Bullet Points MSI Gaming GE78HX 13VG-009UK Raider Intel® Core™ i7 i7-13700HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
  • - Windows 11 Home
  • - Intel Core i7-13700HX
  • - 43.2 cm (17") Quad HD+ 2560 x 1600, NVIDIA GeForce RTX 4070 (8GB GDDR6)
  • - 16GB (5600MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name MSI Gaming GE78HX 13VG-009UK Raider Intel® Core™ i7 i7-13700HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Intel Core i7-13700HX, 16GB DDR5-SDRAM, 1000GB SSD, 43.2 cm (17") Quad HD+ 2560 x 1600, Intel UHD Graphics, NVIDIA GeForce RTX 4070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home

MSI Gaming GE78HX 13VG-009UK Raider Intel® Core™ i7 i7-13700HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Raider GE78 HX 13V - LIGHT'EM UP
The sky is the limit. Inspired by the discovery of black hole Sagittarius A, Raider GE78 HX 13V once again makes the impossible possible. With cutting-edge technologies and matrix lighting aesthetics, the Raider GE series will catch everyone's eye immediately. Experience the immense power of a star devourer.

DESKTOP PERFORMANCE
UP TO INTEL® CORE™ i9-13980HX PROCESSOR
With up to the latest Intel® Core™ i9-13980HX processor comes with 8 Performance-Cores and 16 Efficient-Cores, the Raider GE78 HX provides unprecedented boost in your multitasking projects and performance demanding games.

GEFORCE RTX 40 SERIES LAPTOPS BEYOND FAST
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration.

AI-POWERED PERFORMANCE
AND LIFELIKE GRAPHICS*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.

RAY TRACING
HYPERREALISTIC. HYPERFAST.
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.

OPTIMIZED POWER AND
PERFORMANCE
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

DISCRETE GRAPHICS MODE (MUX DESIGN) REROUTE THE POWER IN A BLINK
Select between "Discrete Graphics Mode" or "MSHybrid Graphics Mode" (NVIDIA Optimus), the switchable graphics technology offers powerful gaming performance and efficiency with a single click.

NVIDIA REFLEX
VICTORY MEASURED IN MILLISECONDS
NVIDIA Reflex delivers the lowest latency and best responsiveness for the ultimate competitive advantage. Built to optimize and measure system latency, Reflex provides faster target acquisition, quicker reaction times, and the best aim precision for competitive games.

MSI OVERBOOST ULTRA TECHNOLOGY
Even when extreme workloads require full CPU and GPU resources, MSI OverBoost Ultra technology provides maximum combined performance, or at max boost performance across all 8 P-Cores if only CPU is needed.

REFORGED COOLING SOLUTION
WITH CPU&GPU SHARED PIPE DESIGN
Introduction the new Shared Pipe design, the heat pipe which attached on both CPU and GPU. Shared Pipe can improve the thermal capability, especially releasing the CPU performance! With MSI Cooler Boost 5, gamers can explore the increasingly complex game world freely.

LIGHT ‘EM UP
The Mystic Light with matrix lightbar design of Raider GE78 HX A13V is a game changer of RGB lighting. The matrix light bar presents the new aesthetics of technology and future. With 16.8 million colors, it can personalize lighting and create a gaming atmosphere for gamers.

UNMATCHED VISUALS
MSI gaming laptops are tailored for gamers. With high resolution and fast refresh rate, experience lifelike gaming and buttery smooth gameplay.

HIGH SPEED COMBO
Raider Series comes with the ultimate combination of data transfer interface and the widest bandwidth to obtain the unrivaled experience.

EXTRAORDINARY WIRELESS EXPERIENCE
The latest Wi-Fi 6E delivers stunning speed while keeps the network smooth and stable even when sharing the network with numerous users.

GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.

STEELSERIES GG
Transform your keyboard into a command center by combining multiple keys into one key command, and sync across all SteelSeries gears.

KILLER DOUBLESHOT PRO X3
Featuring high-bandwidth and low-latency onboard LAN for competitive gamers and performance-hungry users, Intel® Killer™ Wi-Fi 6E AX1690 allows users to combine the bandwidth from 3 networks, up to 2.5 Gbps from LAN, up to 3Gbps from 2.4GHz and 5GHz or 6Hz of Wi-Fi 6E with up to 5.5Gbps max transfer rate to provide incredible data transfer speed faster than ever before.

MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player provides a seamless gaming experience between mobile gaming and the PC.

DAY TO NIGHT BATTERY
The 99.9Whr battery capacity is packed to the legal flight limit. Use it anywhere with longer runtime.

6X SPEAKERS SOUND SYSTEM
Raider GE78 HX comes with a 6 speaker surround sound system by world-class Dynaudio. Built with powerful bass sound & clearer vocals, supporting Nahmic and Hi-Res Audio to meet the highest acoustic expectations.

FULL SUPPORT FOR ALL POSSIBILITY
The Raider GE78 HX 13V comes with the most complete I/O ports to support all kinds of data transmission or display output. Giving gamers the maximized flexibility in using the laptop.

Short summary description MSI Gaming GE78HX 13VG-009UK Raider Intel® Core™ i7 i7-13700HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Gaming GE78HX 13VG-009UK Raider, Intel® Core™ i7, 43.2 cm (17"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Gaming GE78HX 13VG-009UK Raider Intel® Core™ i7 i7-13700HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Gaming GE78HX 13VG-009UK Raider. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700HX. Display diagonal: 43.2 cm (17"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.