MSI Gaming GE66 10SGS-219MX Raider, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB
MSI Gaming GE66 10SGS-219MX Raider. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Grey