MSI logo

MSI Cyborg A15 AI B2HWEKG-007FR AMD Ryzen™ 7 260 Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5050 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
343
Info modified on:
10 Jul 2025, 23:58:03
Short summary description MSI Cyborg A15 AI B2HWEKG-007FR AMD Ryzen™ 7 260 Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Cyborg A15 AI B2HWEKG-007FR, AMD Ryzen™ 7, 3.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Cyborg A15 AI B2HWEKG-007FR AMD Ryzen™ 7 260 Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Cyborg A15 AI B2HWEKG-007FR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 260, Processor frequency: 3.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.