MSI logo

MSI Cyborg 17 B2RWFKG-061FR Intel Core 5 210H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
484
Info modified on:
10 Jul 2025, 23:33:25
Short summary description MSI Cyborg 17 B2RWFKG-061FR Intel Core 5 210H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Cyborg 17 B2RWFKG-061FR, Intel Core 5, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description MSI Cyborg 17 B2RWFKG-061FR Intel Core 5 210H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Cyborg 17 B2RWFKG-061FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 5, Processor model: 210H. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5060. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.