MSI logo

MSI Cyborg 17 B2RWFKG-010FR Intel Core 7 240H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
469
Info modified on:
10 Jul 2025, 23:24:41
Short summary description MSI Cyborg 17 B2RWFKG-010FR Intel Core 7 240H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Cyborg 17 B2RWFKG-010FR, Intel Core 7, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Cyborg 17 B2RWFKG-010FR Intel Core 7 240H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Cyborg 17 B2RWFKG-010FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 7, Processor model: 240H. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5060. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.