MSI Megabook CX600-010NL, Intel Pentium Mobile, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
MSI Megabook CX600-010NL. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.48 kg