MSI Cubi N JSL-073DE, 1.1 GHz, Intel® Celeron® N, N4500, 4 GB, 128 GB, Windows 11 Pro
MSI Cubi N JSL-073DE. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron® N, Processor model: N4500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 500 g. Product colour: Black