MSI Cubi 5 12M-003EU, 3.3 GHz, Intel® Core™ i5, i5-1235U, 8 GB, 512 GB, Windows 11 Home
MSI Cubi 5 12M-003EU. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-1235U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 11 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 550 g. Product colour: Black