MSI logo

MSI Creator 17M A10SD-218PL Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8978
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points MSI Creator 17M A10SD-218PL Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name MSI Creator 17M A10SD-218PL Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit

MSI Creator 17M A10SD-218PL Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

MSI's Creator Series - tuned to turn your ideas into reality. The Creator 17M is an essential instrument for professional content creators. Whether it's video editing, graphic editing, music production, or rendering, you can count on the Creator 17M to get the job done.

Always stunned.
Latest 10th Intel® Core™ i7 processor powers up with up to 15% performance gains over the previous generation. It’d surprise you with its speed of processing and the multitasking this laptop can load. No matter how big you dream, this laptop can deliver.

MORE CREATING, LESS WAITING
Dedicated GPU power accelerates the creative apps you use every day. Combined with NVIDIA Creator Ready Drivers, you’ll get the best performance and reliability to supercharge your creativity. We’ll handle the tech so you can focus on your passion, creating.

Creativity on the go
Finely-crafted in an ultra-light chassis, the Creator 17M exemplifies creativity with a space gray finish and an elegantly brushed aluminum. This professional laptop is made to be portable, durable, and trendy wherever you go!

Tailored Viewing Modes
Get the best picture for whatever you’re viewing.
With our True Color Technology, visualize with exceptional color accuracy, close to 100% sRGB, you can select different modes that allow you to get the best scene.

Uncompromised Productivity
MSI's Exclusive Cooler Boost 5 technology features 2 fans and 6 maximized heat pipes to stand out among the competition. Keep your laptop cool even in intense usage.

Creator Center
The Creator Center takes optimization to the next level with easy adjustable system modes and resources for a wide range of scenarios and needs.

Bring You Closer To The Sound — And The World Around You
Experience sound the way it's meant to be heard. With the ability to support up to 24bit/192kHz sampling, hear the audio as it was created.

Military-Grade Durability
To ensure the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.

Short summary description MSI Creator 17M A10SD-218PL Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

MSI Creator 17M A10SD-218PL, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Creator 17M A10SD-218PL Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

MSI Creator 17M A10SD-218PL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.