MSI logo

MSI Classic CR70 2M-334RU laptop Intel® Pentium® 3560M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12452
Info modified on:
28 Jan 2025, 10:35:54
Short summary description MSI Classic CR70 2M-334RU laptop Intel® Pentium® 3560M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

MSI Classic CR70 2M-334RU, Intel® Pentium®, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description MSI Classic CR70 2M-334RU laptop Intel® Pentium® 3560M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

MSI Classic CR70 2M-334RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3560M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.